EN
  • EN
  • DE

PIC32MZ1024EFE064-I/PT

Part No PIC32MZ1024EFE064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP / Secure MCU 32bit PIC32 PIC RISC 1MB Flash 3.3V Automotive 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tray
Core Processor MIPS32 M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 2.1 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792360-PIC32MZ1024EFE064-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MZ1024EFE064
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFE064-I/PT CAD Model

Description

Microchip Technology PIC32MZ1024EFE064-I/PT Microcontroller

The Microchip Technology PIC32MZ1024EFE064-I/PT is a high-performance microcontroller (MCU) from the PIC32MZ family, designed to deliver exceptional computational power and a rich set of features for a wide range of embedded applications. This 32-bit MCU is based on the MIPS MicroAptiv core and operates at a maximum frequency of 200 MHz, providing a robust platform for complex and demanding tasks.

Key Features:

  • Core: MIPS MicroAptiv at up to 200 MHz with DSP and Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: Equipped with 1024 KB of Flash memory and 256 KB of RAM, allowing ample space for application code and data storage.
  • Connectivity: Offers a variety of communication interfaces including Ethernet, CAN, USB, UART, SPI, and I2C, making it ideal for IoT and networked applications.
  • Input/Output: Features an extensive set of I/O options with up to 48 programmable I/O lines for versatile peripheral control.
  • Timers and PWM: Multiple 16-bit timers, compare and capture features, and PWM outputs for precise timing and control applications.
  • Analog Features: Integrated with a 12-bit, 18-channel Analog-to-Digital Converter (ADC) and two Digital-to-Analog Converters (DACs) for accurate analog signal processing.
  • Security: Advanced security features including a Random Number Generator (RNG), and hardware cryptography support for AES, 3DES, SHA, and MD5.
  • Package: Available in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh operating environments.

This MCU is ideal for applications such as industrial control systems, Internet of Things (IoT) devices, automotive systems, and consumer electronics that require high-speed processing, advanced peripherals, and connectivity options. Its integrated peripherals and hardware security features make it a robust and secure choice for developers looking to create sophisticated embedded systems.

With the PIC32MZ1024EFE064-I/PT, Microchip Technology provides developers with a powerful and flexible microcontroller that is backed by their comprehensive software and hardware support ecosystem, simplifying the development process and reducing time to market.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess