EN
  • EN
  • DE

PIC32MZ1024EFF064-I/MR

Part No PIC32MZ1024EFF064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Tube
Core Processor MIPS32® M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name PIC32MZ1024EFF064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889889-PIC32MZ1024EFF064-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFF064-I/MR CAD Model

Description

Product Overview: PIC32MZ1024EFF064-I/MR

The PIC32MZ1024EFF064-I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This MCU is part of the PIC32MZ EF family, which is renowned for its exceptional computational power, connectivity options, and flexible memory integration.

Key Features:

  • CPU Core: The device is equipped with a MIPS M-Class core running at up to 200 MHz, providing the computational horsepower necessary for intensive tasks.
  • Memory: It comes with an ample 1024 KB of Flash memory and 256 KB of RAM, ensuring sufficient space for complex applications and data storage.
  • Connectivity: The MCU includes a range of connectivity options such as Ethernet, CAN, and USB, making it an ideal choice for networked systems.
  • Digital and Analog Peripherals: The PIC32MZ1024EFF064-I/MR features a variety of peripherals, including timers, counters, communication modules, and a 12-bit Analog-to-Digital Converter (ADC) to interface with sensors and other analog devices.
  • Security: Advanced security features such as cryptographic engine, random number generator, and unique device identifier offer robust protection for your applications.
  • Temperature Range: This MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions.
  • Package: The component is available in a 64-pin QFN package, which is suitable for space-constrained applications.

Applications:

The PIC32MZ1024EFF064-I/MR is a versatile microcontroller that finds its place in a wide array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Systems
  • Medical Devices
  • Complex Digital Signal Processing
  • Consumer Electronics

With its balance of performance, memory, and peripheral integration, the PIC32MZ1024EFF064-I/MR from Microchip Technology stands as a robust solution for designers seeking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess