EN
  • EN
  • DE

PIC32MZ1024EFK144-I/PH

Part No PIC32MZ1024EFK144-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Product Status Active
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (16x16)
Base Product Number PIC32MZ1024EFK144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1379495-PIC32MZ1024EFK144-I/PH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFK144-I/PH CAD Model

Description

Microchip Technology's PIC32MZ1024EFK144-I/PH Microcontroller

The PIC32MZ1024EFK144-I/PH is a high-performance 32-bit microcontroller from Microchip Technology's versatile PIC32MZ EF series. Designed to cater to the demanding needs of today's embedded control applications, this microcontroller is an ideal choice for developers looking for a balance between high computational power and efficient power consumption.

At the heart of the PIC32MZ1024EFK144-I/PH lies a MIPS M-Class core that operates at speeds up to 200 MHz, providing a robust platform for applications requiring rapid data processing and real-time operation. The microcontroller boasts an impressive 1024 KB of dual-panel, live-update Flash memory, allowing for seamless firmware updates without disrupting the running application. Additionally, it comes with 512 KB of RAM, ensuring ample space for complex software stacks and buffering requirements.

One of the standout features of this microcontroller is its rich set of peripherals. It includes a variety of communication interfaces such as UART, SPI, I2C, CAN, and Ethernet, which enable designers to integrate the device into a wide range of systems and ensure connectivity with other components. Furthermore, it provides advanced analog capabilities with its 12-bit, 18-channel ADC, and high-speed PWM modules, making it suitable for precision control applications.

The PIC32MZ1024EFK144-I/PH also prioritizes security with its integrated cryptographic engine supporting AES, 3DES, SHA, MD5, and HMAC algorithms, ensuring data protection and secure communication. For applications that require user interfaces, the microcontroller includes a Graphics Interface Controller (GIC) and supports a wide range of external LCDs.

Designed with a 144-pin TQFP (Thin Quad Flat Package), the PIC32MZ1024EFK144-I/PH offers a compact footprint while still providing ample I/O options for interfacing with external devices. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

In summary, the PIC32MZ1024EFK144-I/PH from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a wide array of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer products. Its combination of processing power, memory capacity, and extensive peripheral set makes it a top choice for engineers and designers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess