Microchip Technology PIC32MZ2048EFH064-I/MR
The PIC32MZ2048EFH064-I/MR is a high-performance microcontroller designed by Microchip Technology, tailored for complex and demanding applications. This 32-bit MCU from the PIC32MZ EF family is equipped with a MIPS M-Class core operating at up to 200 MHz and features a rich set of peripherals, making it ideal for designs that require high-speed computation, advanced control algorithms, and connectivity.
Key Features:
- CPU: MIPS M-Class core at 200 MHz, with DSP and floating-point units for enhanced computational capabilities.
- Memory: Boasts an impressive 2 MB of Flash memory and 512 KB of RAM, providing ample space for complex software applications and data buffering.
- Connectivity: Offers a variety of communication interfaces including Ethernet, USB, CAN, I2C, SPI, UARTs, and more for versatile connectivity options.
- Timers and PWM: Features numerous timers, output compare and input capture units, and PWM channels for precise timing and control tasks.
- Analog Features: Comes with a 12-bit, 18-channel ADC and comparators, enabling the MCU to handle analog signals effectively.
- Package: Available in a 64-pin QFN package, providing a compact footprint for space-constrained applications.
- Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh operating environments.
- Crypto Engine: Integrated with a hardware crypto engine supporting AES, DES, 3DES, SHA, MD5, and HMAC, ensuring secure data communication and storage.
The PIC32MZ2048EFH064-I/MR is a versatile MCU that can serve a wide array of applications, from industrial automation and control systems to sophisticated medical devices and IoT solutions. Its robust architecture, coupled with Microchip's software and hardware support, simplifies development and accelerates time to market for designers.
With its advanced features, the PIC32MZ2048EFH064-I/MR represents a smart choice for engineers looking to leverage high performance, extensive memory resources, and comprehensive connectivity in their next-generation embedded projects.