EN
  • EN
  • DE

XC7Z035-2FFG900I

Part No XC7Z035-2FFG900I
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 KINTEX7 900BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Core Processor Dual ARM Cortex-A9 MPCore with CoreSight
MCU RAM 256KB
Speed(Frequency) 800MHz
Primary Attributes Kintex-7 FPGA, 275K Logic Cells
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 900-FCBGA (31x31)
Number of I/O 130
Win Source Part Number 1119143-XC7Z035-2FFG900I
Family Name XC7Z035
Introduction Date July 28, 2016
ECCN 3A991.d
Country of Origin Republic of Korea, Taiwan
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7Z035-2FFG900I CAD Model

Description

The Xilinx Inc. XC7Z035-2FFG900I is a Kintex-7 FPGA.

  • Category: Integrated Circuits
  • Lifecycle Status: Active
  • Popularity: High
  • Supply and Demand: Limited
  • Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
  • I/O: 130
  • MCU RAM: 256KB
  • Speed Frequency: 800MHz
  • Estimated EOL Date: 2025
  • Introduction Date: July 28, 2016
  • ECCN: 3A991.d

You May Also Be Interested in

Cirrus Logic Inc.
AUDIO DECODER SOC / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $93.8438
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Broadcom Limited
MODULE DATA MODEM
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 STB FRONT END I-TEMP / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
BCM5892 400MHZ CU WIREBOND / System On Chip (SOC) IC *
Lowest to $20.0119
Broadcom Limited
LYNX / System On Chip (SOC) IC *
Lowest to $11.1566
Broadcom Limited
MODULE DATA MODEM
Lowest to $30.2541
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $23.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.4951 $134.4951
2+ $130.0120 $260.0240
3+ $116.5624 $349.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess