EN
  • EN
  • DE

PIC32MZ2048EFM064-I/MR

Part No PIC32MZ2048EFM064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64QFN / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tube
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MZ2048EFM064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1033237-PIC32MZ2048EFM064-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFM064-I/MR CAD Model

Description

Microchip Technology's PIC32MZ2048EFM064-I/MR Microcontroller

The PIC32MZ2048EFM064-I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology's extensive product line. This MCU is designed to cater to the demanding needs of modern embedded systems, offering a rich set of features and capabilities. It is particularly suitable for applications that require significant processing power, connectivity, and reliability, such as industrial control systems, Internet of Things (IoT) devices, and complex consumer electronics.

At the heart of the PIC32MZ2048EFM064-I/MR lies a MIPS M-Class processor core, which operates at speeds up to 200 MHz, providing the computational horsepower necessary for intensive tasks. The MCU comes equipped with a substantial 2 MB of Flash memory and 512 KB of RAM, ensuring ample space for application code and data storage. Furthermore, its 64-pin package makes it a compact solution suitable for space-constrained applications.

The connectivity options for this MCU are vast, featuring integrated peripherals such as high-speed USB, CAN, and serial communication interfaces (UART, I2C, SPI), allowing for versatile communication with other devices and systems. Its 10/100 Ethernet MAC with MII/RMII interfaces makes it ideal for networked applications. The device also supports a variety of digital and analog functionalities, including a 12-bit Analog-to-Digital Converter (ADC), Digital-to-Analog Converters (DACs), and multiple timers and input/output (I/O) pins for interfacing with sensors, actuators, and other electronic components.

Safety and reliability are paramount for the PIC32MZ2048EFM064-I/MR, which features error correction code (ECC) memory for detecting and correcting errors that may occur during operation. This is essential for applications where data integrity is critical. The microcontroller operates over an industrial temperature range (-40°C to +85°C), ensuring stable performance in harsh environments.

In summary, the PIC32MZ2048EFM064-I/MR from Microchip Technology is a robust and versatile microcontroller that combines high processing power, extensive memory resources, and comprehensive connectivity options, making it an excellent choice for a wide range of advanced embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3318 $50.6636
5+ $20.7851 $103.9255
8+ $20.1356 $161.0848
11+ $19.4860 $214.3460
14+ $18.8365 $263.7110
18+ $16.8879 $303.9822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess