EN
  • EN
  • DE

PIC93LC46B-I/SN

Part No PIC93LC46B-I/SN
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 733411-PIC93LC46B-I/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC93LC46B-I/SN CAD Model

Description

Microchip Technology's PIC93LC46B-I/SN EEPROM

The PIC93LC46B-I/SN is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a reliable and flexible non-volatile memory solution for a wide range of applications. This particular EEPROM comes in an SOIC-8 (SN) package, which is suitable for surface-mount technology (SMT) and is known for its compact form factor and ease of integration into various electronic systems.

With a storage capacity of 1 Kbit, the PIC93LC46B-I/SN is organized as either 64 x 16-bit or 128 x 8-bit, which can be selected through programmable array configuration. This feature allows designers to choose the most suitable data organization for their specific application needs. The device operates under a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard digital circuits.

One of the key features of the PIC93LC46B-I/SN is its support for the industry-standard 3-wire serial communication interface, which includes Chip Select (CS), Serial Clock (SK), and Data In/Out (DI/DO) pins. This interface ensures straightforward connectivity with microcontrollers and other digital systems, allowing for seamless data transfer.

The EEPROM also boasts a self-timed erase and write cycle, meaning that no external timing components are required for write operations. This simplifies the design process and reduces the overall bill of materials. The typical write cycle time is 5 ms, providing efficient data management and quick updates when needed.

For security and data integrity, the PIC93LC46B-I/SN features programmable write protection options. This ensures that critical data is safeguarded against unintended alterations, which is particularly important in sensitive applications.

Microchip Technology has designed the PIC93LC46B-I/SN with industrial and commercial applications in mind, offering a wide operating temperature range from -40°C to +85°C. This robustness makes it suitable for challenging environmental conditions, ensuring reliable performance in a variety of settings, from automotive systems to consumer electronics.

Overall, the PIC93LC46B-I/SN from Microchip Technology is a versatile and dependable EEPROM choice for designers who require a non-volatile memory solution that combines ease of integration, flexibility, and robustness.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7741 $62.0935
80+ $1.4565 $116.5200
125+ $1.4103 $176.2875
170+ $1.3652 $232.0840
220+ $1.3190 $290.1800
295+ $1.1827 $348.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess