EN
  • EN
  • DE

PL123-05NSC-R

Part No PL123-05NSC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 134MHZ 8SOP  /  Clock Fanout Buffer (Distribution) IC 1:5 134 MHz 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS
Output CMOS
Frequency - Max 134 MHz
Voltage - Supply 1.62V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PL12305NSCR,576-4087-1,576-4087-2,-PL123-05NSC-R,576-4087-6
Standard Package 2,500
Win Source Part Number 1085409-PL123-05NSC-R
Ultra Librarian 3D Model Ultra Librarian PL123-05NSC-R CAD Model

Description

Product Overview: PL123-05NSC-R by Microchip Technology

The PL123-05NSC-R is a high-performance, low-power phase-locked loop (PLL) clock synthesizer designed by Microchip Technology to meet the rigorous demands of modern electronic devices. This versatile component is engineered to generate a stable and precise clock signal, which is crucial for synchronizing the operations of digital circuits.

Key Features

  • Frequency Synthesis: The PL123-05NSC-R can synthesize frequencies from a stable reference clock, ensuring that multiple clock signals are in sync across different components of a system.
  • Low Jitter: With its low jitter performance, this PLL clock synthesizer guarantees reliable operation and reduces signal degradation, which is essential for high-speed communication and data processing applications.
  • Versatility: It supports a wide range of input frequencies and has multiple output options, making it suitable for a variety of applications, from consumer electronics to industrial automation systems.
  • Power Efficiency: Designed for low power consumption, the PL123-05NSC-R helps in minimizing the overall energy usage of the system, contributing to the development of eco-friendly electronic solutions.
  • Compact Package: The device comes in a compact surface-mount package, which allows for easy integration into space-constrained designs without sacrificing performance.

Applications

The PL123-05NSC-R is highly suitable for a range of applications, including:

  • Networking equipment such as routers, switches, and modems
  • Consumer electronics like smart TVs, gaming consoles, and audio systems
  • Computing platforms, including desktops, laptops, and servers
  • Industrial control systems and automation technology
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The PL123-05NSC-R is manufactured to the highest standards, ensuring that it meets the stringent requirements of the industry and provides a reliable clocking solution for critical applications.

Ordering Information

To purchase or learn more about the PL123-05NSC-R, please visit Microchip Technology's official website or contact an authorized distributor. Ensure the product number PL123-05NSC-R is referenced to guarantee the exact specifications described in this overview.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess