EN
  • EN
  • DE

PL123-09NOC-R

Part No PL123-09NOC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 134MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Frequency - Max 134MHz
Operating Supply Voltage 1.62 V ~ 3.63 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 792386-PL123-09NOC-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL123-09NOC-R CAD Model

Description

The PL123-09NOC-R is a cutting-edge component designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is a testament to Microchip's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features

  • High Precision: The PL123-09NOC-R is built for applications requiring precise timing and control, making it ideal for critical systems where accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device ensures minimal power usage, contributing to longer battery life in portable applications and reduced energy costs in stationary deployments.
  • Durability: Microchip Technology products are known for their robustness, and the PL123-09NOC-R is no exception. It is engineered to withstand harsh operating conditions, ensuring reliable performance over a wide temperature range.
  • Easy Integration: The component's compact form factor and compatibility with standard protocols make it easy to integrate into existing designs, simplifying the development process for engineers.

Applications

The versatility of the PL123-09NOC-R allows it to be used across a variety of sectors, including but not limited to:

  • Telecommunication systems
  • Consumer electronics
  • Automotive industry
  • Industrial control systems

Technical Specifications

Microchip's PL123-09NOC-R boasts a range of technical specifications that make it suitable for a wide array of applications:

  • Supply Voltage: Specified for optimal performance
  • Output Frequency Range: Customizable to meet the needs of various applications
  • Operating Temperature Range: Designed to maintain functionality under diverse environmental conditions
  • Package Type: Available in a user-friendly package for ease of handling and implementation

For detailed specifications and application support, customers are encouraged to contact Microchip Technology directly or visit their official website.

Note: The PL123-09NOC-R is part of a broader range of products offered by Microchip Technology, each tailored to meet the unique needs of different market segments. Ensure compatibility with your project by reviewing the full product documentation.

You May Also Be Interested in

Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4255 $58.2120
59+ $1.9902 $117.4218
90+ $1.9281 $173.5290
124+ $1.8658 $231.3592
161+ $1.8036 $290.3796
215+ $1.6170 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess