EN
  • EN
  • DE

PL123E-09OC-R

Part No PL123E-09OC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPX 1:9 220MHZ 16TSSOP / Zero Delay Buffer 9-Out Single-Ended 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 220MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.25 V ~ 3.63 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 792389-PL123E-09OC-R
Popularity Medium
Supply and Demand Status Limited
Family Name PL123E-09
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PL123E-09OC-R CAD Model

Description

Microchip Technology's PL123E-09OC-R Precision Clock Oscillator

The PL123E-09OC-R is a state-of-the-art precision clock oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product stands as a testament to Microchip's commitment to providing high-quality timing solutions that cater to a wide range of applications, including telecommunications, computing, and industrial markets.

Key Features

  • Frequency Stability: The PL123E-09OC-R offers excellent frequency stability, ensuring consistent performance and reliable operation under varying environmental conditions.
  • Low Jitter: With its low phase jitter, this oscillator is ideal for applications requiring high precision and minimal signal distortion.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for demanding environments.
  • Voltage Supply: The device is designed to work with a standard 3.3V power supply, providing ease of integration into existing systems.
  • Package: Housed in a compact, surface-mount package, the PL123E-09OC-R is designed for space-constrained applications without compromising performance.

Applications

The PL123E-09OC-R is versatile and can be used in various applications such as:

  • Networking equipment like routers, switches, and base stations
  • High-performance computing systems
  • Industrial control and automation systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology ensures that the PL123E-09OC-R meets the highest quality standards, with rigorous testing and validation processes in place. Customers can expect a product that not only performs exceptionally but also maintains its reliability over time.

Support and Resources

Microchip Technology provides comprehensive technical support for the PL123E-09OC-R, including datasheets, reference designs, and customer service. The company's global network of technical experts is available to assist with product integration and to help solve any challenges that may arise.

For engineers and designers looking for a reliable and precise timing solution, the PL123E-09OC-R from Microchip Technology is an excellent choice that combines performance, quality, and support.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess