EN
  • EN
  • DE
  • IT

PL611-01-F93TC

Part No PL611-01-F93TC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH SOT23-6 / Frequency Synthesizer IC 27MHz, 60MHz 1 SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Microchip Technology
Packaging Bag
Type Frequency Synthesizer
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 27MHz, 60MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number PL611-01
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1321327-PL611-01-F93TC
Ultra Librarian 3D Model Ultra Librarian PL611-01-F93TC CAD Model

Description

Microchip Technology's PL611-01-F93TC: A Versatile Programmable Clock Generator

The PL611-01-F93TC from Microchip Technology is a state-of-the-art programmable clock generator designed to meet the stringent requirements of modern electronics. Ideal for a variety of applications, this device offers a flexible solution for generating a high-frequency clock output from a low-frequency input.

At the heart of the PL611-01-F93TC is a phase-locked loop (PLL) based architecture that allows for frequency synthesis and clock generation with minimal jitter and high stability. This makes it an excellent choice for applications where precise clock signals are critical, such as in digital communication systems, consumer electronics, and embedded processors.

Key Features:

  • Wide Frequency Range: The device is capable of generating a wide range of output frequencies, ensuring compatibility with various system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Programmable Output: Users can program the output frequency through I²C or SPI interface, providing flexibility and ease of integration into a variety of systems.
  • High Stability: With its PLL-based design, the PL611-01-F93TC offers excellent frequency stability, reducing the risk of system errors due to clock inaccuracies.
  • Minimal Jitter: The device is engineered to produce clock signals with minimal jitter, which is crucial for high-speed digital interfaces and data integrity.
  • Compact Package: It comes in a small form factor, making it easy to fit into space-constrained applications without compromising performance.

The PL611-01-F93TC is not just a clock generator; it's a testament to Microchip Technology's commitment to providing innovative solutions that push the boundaries of what's possible in electronic design. Whether you're developing an advanced communication system, designing a new consumer gadget, or working on an embedded application, this programmable clock generator is engineered to help you achieve high performance while simplifying your design process.

With its combination of flexibility, precision, and reliability, the PL611-01-F93TC is the perfect choice for designers looking to optimize their systems with a high-quality, programmable clock source.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR 10MSOP
Lowest to $1.3306
Skyworks Solutions Inc.
IC NETWORK SYNCRONIZER / IC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Lowest to $5.8186
Skyworks Solutions Inc.
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Need more? Email Us
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.2986
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER 20MLP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Skyworks Solutions Inc.
I2C PROG, ANY FREQUENCY, ANY OUT / IC
Lowest to $2.6986

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6757 $50.2710
75+ $1.3749 $103.1175
115+ $1.3320 $153.1800
160+ $1.2890 $206.2400
205+ $1.2460 $255.4300
270+ $1.1171 $301.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess