EN
  • EN
  • DE

PL613-01-O36QI

Part No PL613-01-O36QI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Programmable 10 - 40MHz Crystal or 10 - 200MHz Reference Clock Input Up to 8 Pr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999661-PL613-01-O36QI
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL613-01-O36QI CAD Model

Description

Microchip Technology PL613-01-O36QI Product Overview

The PL613-01-O36QI from Microchip Technology is a versatile and high-performance clock generator IC designed to meet the stringent requirements of today's advanced electronic systems. As a member of Microchip's renowned family of programmable clock generators, this device offers a perfect blend of flexibility, reliability, and precision, making it an ideal choice for a wide range of applications.

Key Features

  • Programmable Outputs: The PL613-01-O36QI features programmable clock outputs that can be tailored to specific application needs, ensuring compatibility and optimal performance.
  • Low Jitter: With its low-jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for applications that require precise timing.
  • Wide Frequency Range: The device supports a broad frequency range, allowing it to be used in systems that operate at various speeds.
  • Low Power Consumption: Designed with power efficiency in mind, the PL613-01-O36QI helps to reduce the overall power consumption of the systems it is integrated into.
  • High Reliability: Microchip Technology's commitment to quality means that this clock generator is built to deliver consistent performance over its operational lifespan.

Applications

The PL613-01-O36QI is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Telecommunications Systems
  • Embedded Systems
  • Industrial Controls

Technical Specifications

With its advanced technical specifications, the PL613-01-O36QI provides a solid foundation for systems that demand robust clock generation:

  • Supply Voltage: Specified for operation from a single power supply.
  • Operating Temperature: Designed to operate over a wide temperature range, ensuring reliability in various environments.
  • Packaging: Available in industry-standard packaging, allowing for easy integration into existing designs.

Microchip Technology's PL613-01-O36QI is a testament to the company's dedication to providing advanced solutions for today's complex electronic challenges. Its combination of programmability, performance, and power efficiency makes it a standout product in the clock generation market.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess