EN
  • EN
  • DE

PL613-21-F79QC-R

Part No PL613-21-F79QC-R
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Clock Generation, 125MHz, 1.8 to 3.3V, WQFN-16, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085437-PL613-21-F79QC-R
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL613-21-F79QC-R CAD Model

Description

The PL613-21-F79QC-R, from Microchip Technology, is a versatile programmable clock generator designed to meet the precise clocking needs of various electronic devices. This advanced timing solution is a part of Microchip's extensive range of clock and timing integrated circuits, which are known for their reliability and performance.

Key Features

  • Programmability: The device allows for easy customization through programmable PLL (Phase-Locked Loop) configurations, enabling users to tailor the output frequency to their specific requirements.
  • Low Jitter: With its low jitter performance, the PL613-21-F79QC-R ensures high-quality signal integrity, which is crucial for applications requiring precise timing, such as high-speed data communications and advanced computing.
  • Multiple Outputs: The chip can generate multiple output frequencies, providing flexibility for systems that need various clock domains.
  • Power Efficiency: It is designed with power efficiency in mind, making it suitable for battery-operated devices and applications where power consumption is a concern.
  • Compact Package: The device comes in a small form factor, which is ideal for space-constrained applications without compromising functionality or performance.

Applications

The PL613-21-F79QC-R is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Telecommunications Systems
  • PCs and Laptops
  • Embedded Systems
  • Internet of Things (IoT) Devices

Technical Specifications

Parameter Specification
Supply Voltage (VDD) 2.5V - 3.3V
Operating Temperature -40°C to +85°C
Package 16-pin QFN

Overall, the PL613-21-F79QC-R from Microchip Technology is a top choice for designers looking for a programmable clock generator that combines versatility, performance, and power efficiency in a compact package.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess