EN
  • EN
  • DE

PM8072B1-F3EI

Part No PM8072B1-F3EI
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833979-PM8072B1-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8072B1-F3EI CAD Model

Description

Product Overview: PM8072B1-F3EI - Microchip Technology

The PM8072B1-F3EI is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to cater to the demanding needs of modern electronic applications, emphasizing reliability, efficiency, and performance.

Key Features

  • High Performance: The PM8072B1-F3EI is built to deliver top-notch performance, making it suitable for high-speed computing and networking applications.
  • Energy Efficient: With power efficiency in mind, this product ensures reduced energy consumption, which is crucial for battery-powered devices and eco-friendly solutions.
  • Robust Design: The robust design of the PM8072B1-F3EI ensures it can withstand harsh conditions and continue to operate reliably over a wide temperature range.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product provides enhanced functionality that can drive your applications to new heights.

Applications

The versatile nature of the PM8072B1-F3EI makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • High-speed networking equipment
  • Advanced computing systems
  • Industrial automation
  • Telecommunications infrastructure

Technical Specifications

The PM8072B1-F3EI is equipped with a range of technical specifications that ensure it meets the requirements of the most demanding applications. These specifications include:

  • Manufacturer: Microchip Technology
  • Part Number: PM8072B1-F3EI
  • Product Category: [Insert Category]
  • Mounting Type: [Insert Mounting Type]
  • Package/Case: [Insert Package/Case]
  • Operating Temperature: [Insert Temperature Range]
  • Supply Voltage: [Insert Voltage Range]

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all its products. The PM8072B1-F3EI is backed by Microchip's comprehensive technical support and reliability testing to ensure customer satisfaction and long-term dependability.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess