EN
  • EN
  • DE

PM8076B1-F3EI

Part No PM8076B1-F3EI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description SSC 16X12G, PB FREE / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Base Product Number PM8076
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1199387-PM8076B1-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8076B1-F3EI CAD Model

Description

The PM8076B1-F3EI is a high-performance integrated circuit from Microchip Technology, designed to cater to a wide range of applications in the modern electronics industry. This product boasts a robust set of features that make it an ideal choice for designers looking to enhance the functionality and reliability of their systems.

Key Features:

  • High Integration: The PM8076B1-F3EI integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Energy Efficiency: With its advanced power management capabilities, this IC helps in reducing power consumption, making it suitable for energy-sensitive applications.
  • Performance: The chip is designed to deliver high-speed performance, ensuring that systems can handle demanding tasks with ease.
  • Reliability: Microchip Technology is known for its commitment to quality, and the PM8076B1-F3EI is built to meet high reliability standards, ensuring stable operation over its intended lifespan.
  • Flexibility: This product is versatile and can be used in various applications, including but not limited to, telecommunications, computing, industrial control, and consumer electronics.

Applications:

The PM8076B1-F3EI's versatility allows it to be integrated into a broad array of systems. It is particularly well-suited for:

  • High-speed data communication systems
  • Advanced computing platforms
  • Power management solutions in industrial settings
  • Consumer electronics requiring efficient power usage

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology. This document includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for the proper integration of the PM8076B1-F3EI into their projects.

In summary, the PM8076B1-F3EI from Microchip Technology is a testament to the company's innovation and dedication to providing solutions that push the boundaries of what's possible in electronic design. Its combination of efficiency, performance, and versatility makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess