EN
  • EN
  • DE

PM8324-FGI

Part No PM8324-FGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 84/63 CHAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Framer
Interface E1, T1
Standard Package 60 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930754-PM8324-FGI
Ultra Librarian 3D Model Ultra Librarian PM8324-FGI CAD Model

Description

The PM8324-FGI is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced device is designed to cater to the needs of modern electronics, providing a robust solution for various applications.

Key Features

  • High Performance: The PM8324-FGI is built to deliver top-notch performance, ensuring efficiency and reliability for demanding applications.
  • Integration: With an integrated feature set, this device reduces the need for additional components, offering a compact and cost-effective solution.
  • Flexibility: Designed to be versatile, the PM8324-FGI can be used across multiple platforms, catering to a wide range of use cases.
  • Power Management: It incorporates advanced power management technology, optimizing power consumption for energy-sensitive projects.

Applications

The PM8324-FGI is suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Consumer Electronics
  • Medical Devices

Technical Specifications

The PM8324-FGI boasts an impressive set of technical specifications that enable it to meet the rigorous demands of modern electronic devices:

  • Voltage Range: Optimized for specific application needs.
  • Temperature Range: Capable of operating under extreme temperature conditions.
  • Package: Available in a package that is suitable for a variety of board layouts and designs.

Quality and Support

Microchip Technology is committed to providing high-quality products. The PM8324-FGI is backed by robust technical support and the assurance of durability and long-term availability that Microchip is known for.

Ordering Information

To purchase the PM8324-FGI or to obtain more information about pricing and availability, please contact Microchip Technology's sales team or visit their official website. Ensure that you reference the exact product code PM8324-FGI to get the correct device for your needs.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess