EN
  • EN
  • DE

MAX3748HETE+

Part No MAX3748HETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16TQFN / Limiting Amplifier IC Optical Networks 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX3748
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211175-MAX3748HETE+
Ultra Librarian 3D Model Ultra Librarian MAX3748HETE+ CAD Model

Description

Product Overview: MAX3748HETE+ from Maxim Integrated

The MAX3748HETE+ is a high-performance, low-power, compact linear transimpedance amplifier (TIA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for use in fiber optic receivers and is a critical component in the conversion of optical data signals into electrical signals for further processing.

Key Features

  • High Bandwidth: The MAX3748HETE+ boasts a wide bandwidth that enables high-speed data transmission, making it suitable for use in applications such as 10Gbps Ethernet, Fiber Channel, and SONET/SDH networks.
  • Low Power Consumption: With power efficiency in mind, this TIA maintains low power consumption, which is essential for reducing heat and increasing reliability in dense networking equipment.
  • Programmable Output Voltage: The output voltage of the MAX3748HETE+ can be programmed via an external resistor, providing flexibility and ease of integration into various system designs.
  • Integrated Photodiode Bias: The device includes an integrated photodiode bias circuit, simplifying the overall design and reducing the need for additional external components.
  • Automatic Gain Control (AGC): The AGC feature allows the MAX3748HETE+ to maintain a consistent output amplitude despite variations in the input signal, ensuring stable performance.

Applications

  • Datacom and Telecom Optical Receivers
  • SONET/SDH, Ethernet, and Fiber Channel Systems
  • Optical Transponder Modules
  • Active Optical Cables and Transceivers

Package and Reliability

The MAX3748HETE+ is offered in a compact 16-pin TQFN package with an exposed pad for enhanced thermal performance. It operates over the extended temperature range of -40°C to +85°C, ensuring reliability and performance in a variety of environmental conditions. Maxim Integrated's commitment to quality means that this TIA is built to meet the stringent demands of high-speed optical communication systems.

With its robust feature set and Maxim Integrated's reputation for high-quality, reliable components, the MAX3748HETE+ is an excellent choice for designers looking to enhance their fiber optic communication solutions.

You May Also Be Interested in

Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1565 $50.5040
39+ $2.5899 $101.0061
60+ $2.5090 $150.5400
83+ $2.4280 $201.5240
107+ $2.3471 $251.1397
143+ $2.1043 $300.9149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess