EN
  • EN
  • DE

PM8374A-NI

Part No PM8374A-NI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description 2 CHANNEL 933 MBIT/S - 1.25 GBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Protocol Ethernet
Function Switch
Interface Parallel/Serial
Standards IEEE 802.3
Supply Voltage (V) 1.8V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 289-BGA
Supplier Device Package 289-BGA (19x19)
Manufacturer Pack Quantity 84
MSL Level 1 (Unlimited)
Win Source Part Number 278101-PM8374A-NI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8374A-NI CAD Model

Description

Microchip Technology's PM8374A-NI: A Cutting-Edge Solution for High-Speed Networking

Introducing the PM8374A-NI from Microchip Technology, a state-of-the-art product designed for the demands of high-speed networking applications. This innovative component is engineered to deliver exceptional performance, reliability, and efficiency for a wide array of networking and communication systems.

The PM8374A-NI, also known as the NIAGARA 32, is a testament to Microchip's commitment to providing advanced solutions for data transport and signal integrity. It is optimized for use in network switches, routers, and other equipment that requires fast and reliable data handling capabilities. With its robust design, the PM8374A-NI ensures seamless data flow and high throughput in complex networking environments.

Key Features of the PM8374A-NI:

  • High Port Density: The device offers a scalable architecture that supports multiple high-speed ports, making it ideal for systems that need to manage large volumes of data traffic.
  • Advanced Signal Processing: Equipped with sophisticated signal processing algorithms, the PM8374A-NI ensures data integrity and minimizes signal degradation over long distances.
  • Energy Efficiency: Microchip Technology understands the importance of energy conservation in modern electronics. The PM8374A-NI is designed to operate with minimal power consumption, reducing the overall energy footprint of networking equipment.
  • Easy Integration: The device is built to be easily integrated into existing systems, providing a seamless upgrade path for network infrastructure with minimal disruption.
  • Reliability: Known for their reliability, Microchip's products are built to withstand the rigors of continuous operation in challenging environments, and the PM8374A-NI is no exception.

Whether you're upgrading an existing network or building a new one from scratch, the PM8374A-NI is an excellent choice for ensuring high-speed, reliable data transmission. With its combination of performance, efficiency, and ease of use, the PM8374A-NI stands out as a top-tier component in the realm of networking technology.

Choose Microchip Technology's PM8374A-NI for your networking needs and experience the difference that quality and expertise can make in your data communication systems.

You May Also Be Interested in

ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5093 $60.5093
3+ $49.6488 $148.9464
4+ $48.0965 $192.3860
5+ $46.5453 $232.7265
7+ $44.9942 $314.9594
9+ $40.3395 $363.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess