EN
  • EN
  • DE
  • IT

PM8393-PGI

Part No PM8393-PGI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Standard Package 60 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 278116-PM8393-PGI
Ultra Librarian 3D Model Ultra Librarian PM8393-PGI CAD Model

Description

The PM8393-PGI is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor products and is known for its reliability, performance, and versatility.

Key Features

  • High-Performance: The PM8393-PGI is built for demanding applications that require high-speed data processing and throughput.
  • Power Efficiency: It is designed with power efficiency in mind, ensuring reduced power consumption for energy-sensitive applications.
  • Integration: The device integrates multiple functions and features into a single chip, providing a compact solution that saves space on printed circuit boards (PCBs).
  • Robust Security: With advanced security features, the PM8393-PGI ensures the protection of data and intellectual property, making it suitable for applications where data integrity is paramount.

Applications

The versatility of the PM8393-PGI makes it ideal for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Data center infrastructure
  • High-performance computing systems
  • Networking hardware such as switches and routers
  • Industrial control systems

Technical Specifications

The PM8393-PGI boasts an impressive set of technical specifications that enable it to meet the needs of complex and demanding systems:

  • Advanced semiconductor technology for high-speed operation
  • Superior signal integrity for reliable data transmission
  • Compliance with industry standards for compatibility and interoperability
  • Support for multiple interfaces and protocols

Quality and Support

Microchip Technology is committed to the highest standards of quality for all its products. The PM8393-PGI is no exception, with rigorous testing and quality assurance processes in place to ensure its performance and reliability. In addition, Microchip provides comprehensive technical support and documentation, making integration and deployment as smooth as possible for customers.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9040 $71.1360
20+ $6.4848 $129.6960
31+ $6.2830 $194.7730
43+ $6.0799 $261.4357
56+ $5.8769 $329.1064
74+ $5.2688 $389.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess