EN
  • EN
  • DE
  • IT

QT1101-IS48G

Part No QT1101-IS48G
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description QTOUCH SENSOR, 1 FUNC, PDSO48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Buttons, Slider
Proximity Detection Yes
Number of Inputs Up to 10
Resolution 8 b
Voltage - Supply 2.8V ~ 5V
Current - Supply 4.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Standard Package 93 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 658654-QT1101-IS48G
Ultra Librarian 3D Model Ultra Librarian QT1101-IS48G CAD Model

Description

The QT1101-IS48G is a cutting-edge touch sensor IC from Microchip Technology, designed to provide a highly responsive and reliable user interface solution for a wide range of applications. This versatile chip is a quintessential choice for designers looking to implement touch controls in their products, offering both flexibility and ease of integration.

Key Features:

  • Multiple Touch Channels: The QT1101-IS48G supports multiple touch channels, allowing for the creation of sophisticated user interfaces with multiple touch points.
  • High Sensitivity: Engineered for high sensitivity, this IC ensures accurate touch detection, even with light touches or through a protective overlay, such as glass or plastic.
  • Low Power Consumption: Designed with energy efficiency in mind, this touch sensor IC consumes minimal power, making it ideal for battery-powered applications.
  • Adjustable Sensitivity: The sensitivity of the touch sensor can be adjusted to suit various applications and environments, ensuring reliable operation under different conditions.
  • Robust Noise Immunity: The QT1101-IS48G boasts excellent noise immunity, reducing the likelihood of false touches due to electrical interference.

Applications:

The versatility of the QT1101-IS48G makes it suitable for a diverse range of applications, including:

  • Consumer electronics such as smartphones, tablets, and remote controls
  • Home appliances with touch panels
  • Industrial controls with touch interfaces
  • Automotive touch controls and infotainment systems
  • Medical devices requiring sterile or touch-based interfaces

Easy Integration:

The QT1101-IS48G is designed to be easily integrated into existing designs, reducing time to market for new products. Its compact form factor and support for common communication protocols make it an excellent choice for designers looking to add touch functionality without the need for extensive redesign.

Overall, the Microchip Technology QT1101-IS48G touch sensor IC stands out as a high-performance, versatile solution for incorporating touch sensing capabilities into a wide array of products, enhancing the user experience with its reliable and responsive touch detection.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4889 $60.3779
26+ $4.5038 $117.0988
40+ $4.3631 $174.5240
55+ $4.2224 $232.2320
71+ $4.0815 $289.7865
95+ $3.6593 $347.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess