EN
  • EN
  • DE

QT411A-ISSG

Part No QT411A-ISSG
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Peripherals ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996919-QT411A-ISSG
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QT411A-ISSG CAD Model

Description

The QT411A-ISSG is a state-of-the-art touch sensor IC developed by Microchip Technology, designed to provide reliable and responsive touch sensing capabilities for a wide range of applications. This integrated circuit is part of Microchip's QTouch® series, which is renowned for its robustness and versatility in touch interface solutions.

Microchip Technology QT411A-ISSG

Key Features:

  • Capacitive Touch Sensing: The QT411A-ISSG utilizes capacitive sensing technology to detect touch inputs with high precision, ensuring a smooth user experience.
  • Multiple Touch Channels: It supports multiple touch channels, enabling the creation of touch interfaces with several buttons or sliders.
  • Low Power Consumption: Designed for efficiency, the IC consumes minimal power, making it ideal for battery-powered devices.
  • Adjustable Sensitivity: Sensitivity can be adjusted to suit various panel materials and thicknesses, as well as to compensate for environmental factors.
  • Robust Noise Immunity: The QT411A-ISSG boasts excellent noise immunity, providing reliable performance in electrically noisy environments.
  • Easy Integration: Its compact SOT23-6 package allows for easy integration into space-constrained designs.

Applications:

The versatility of the QT411A-ISSG makes it suitable for a wide array of applications. It's commonly used in consumer electronics, such as smartphones, remote controls, and wearable devices. Additionally, it's ideal for home appliances, automotive interfaces, industrial controls, and any other systems requiring a reliable touch interface.

Technical Specifications:

  • Supply Voltage: 1.8V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Communication: I2C interface for easy communication with microcontrollers
  • Package: SOT23-6

For more detailed information about the QT411A-ISSG touch sensor IC, including datasheets, application notes, and support tools, visit Microchip Technology's official website.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess