EN
  • EN
  • DE
  • IT

QT60160-ISG

Part No QT60160-ISG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 16KEY 32-QFN / Capacitive Touch Buttons 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QMatrix™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Buttons
Proximity Detection No
Number of Inputs Up to 16
Interface I2C, SPI
Resolution 10 b
Voltage - Supply 1.8V ~ 5.25V
Current - Supply 4.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number QT60160
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 658658-QT60160-ISG
Ultra Librarian 3D Model Ultra Librarian QT60160-ISG CAD Model

Description

The QT60160-ISG is a sophisticated touch sensing integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC is part of the QTouch™ family, which is renowned for providing robust and reliable touch interfaces for a wide range of applications.

Key Features

  • Number of Channels: The QT60160-ISG offers an impressive 16-channel capacitive touch functionality, allowing for multiple touch points and enabling versatile interface designs.
  • Communication: It utilizes the standard I2C interface for communication, making it easily integrable with most microcontrollers and systems.
  • Power Consumption: Designed for low power consumption, it is an ideal choice for battery-operated devices, enhancing their operational lifespan.
  • Sensitivity: The IC boasts high sensitivity and can detect touch through thick overlays, making it suitable for a variety of materials and design aesthetics.
  • Adjustable Settings: It allows for various parameter adjustments, such as sensitivity and power modes, providing designers with flexibility in their touch interface design.

Applications

The QT60160-ISG is versatile enough to be utilized in a broad array of applications. It is particularly well-suited for consumer electronics, such as touch panels in white goods, personal media players, and home automation systems. Its robustness also makes it a solid choice for more demanding environments, like industrial control panels and automotive interfaces.

Package and Quality

This IC is offered in an SOIC-28 package, ensuring it can be accommodated in compact designs without sacrificing performance. Microchip Technology is committed to high standards of quality, and the QT60160-ISG is no exception, being designed to meet stringent industry requirements for reliability and longevity.

Overall, the QT60160-ISG from Microchip Technology represents a reliable, sensitive, and flexible solution for adding capacitive touch capabilities to a variety of products, enhancing user experience with its advanced touch sensing technology.

You May Also Be Interested in

Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7154 $59.4464
38+ $3.0487 $115.8506
59+ $2.9533 $174.2447
81+ $2.8581 $231.5061
105+ $2.7628 $290.0940
140+ $2.4770 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess