EN
  • EN
  • DE

RE46C105S14F

Part No RE46C105S14F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Horn Driver
Input Type Logic
Output Type Logic
Operating Supply Current 3.5μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1091686-RE46C105S14F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C105S14F CAD Model

Description

Microchip Technology's RE46C105S14F Smoke Detector IC

The RE46C105S14F from Microchip Technology is a state-of-the-art smoke detector IC designed for use in ionization-type smoke detectors. This integrated circuit is engineered to provide reliable performance and enhanced features for residential and commercial smoke detection systems.

Key Features

  • Low Operating Voltage: The RE46C105S14F operates at a low voltage, making it suitable for battery-powered applications, ensuring long-term reliability and safety.
  • Interconnect Capability: It supports the interconnection of multiple smoke detectors, enabling them to communicate and trigger simultaneous alarms, which is critical for large installations.
  • Timer Mode: The built-in timer mode function helps to reduce power consumption, thereby extending the battery life of the smoke detector.
  • Alarm Memory: This feature provides a visual indication of which unit was the originating alarm in interconnected systems, aiding in pinpointing the source of a fire.

Advanced Sensing Technology

The RE46C105S14F incorporates advanced sensing technology to detect smoke particles quickly and accurately, minimizing false alarms and ensuring timely alerts. Its sensitivity is calibrated to detect both smoldering and flaming fires, providing comprehensive protection.

Design and Integration

Designed with the needs of manufacturers in mind, the RE46C105S14F is available in a compact 16-pin package, facilitating easy integration into smoke detector designs. Its compatibility with automated assembly processes makes it an excellent choice for mass production.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the RE46C105S14F is no exception. It is manufactured to meet rigorous industry standards, ensuring reliable operation in a wide range of environmental conditions.

Applications

The RE46C105S14F is ideal for a variety of applications including residential smoke alarms, commercial smoke detectors, and emergency evacuation systems. Its robust feature set and reliable performance make it a preferred choice for safety-conscious designers and manufacturers.

For more information or to purchase the RE46C105S14F, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess