EN
  • EN
  • DE

RN4020-V/RM123

Part No RN4020-V/RM123
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE BT TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name RN4020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846096-RN4020-V/RM123
Ultra Librarian 3D Model Ultra Librarian RN4020-V/RM123 CAD Model

Description

Microchip Technology's RN4020-V/RM123 Bluetooth Low Energy Module

The RN4020-V/RM123 from Microchip Technology is a cutting-edge Bluetooth Low Energy (BLE) module designed for ease of use and versatility in a wide array of applications. This compact module offers a powerful solution for developers looking to integrate Bluetooth 4.1 connectivity into their products with minimal effort and maximum efficiency.

Key Features

  • Bluetooth Version: The RN4020-V/RM123 is compliant with the Bluetooth v4.1 specification, ensuring compatibility with a broad range of BLE devices and providing a stable, energy-efficient wireless connection.
  • Integrated Chip Antenna: It comes with an integrated chip antenna, which simplifies the design process by eliminating the need for external antenna considerations, thus reducing time to market.
  • Easy Configuration: The module is designed for easy configuration via simple ASCII commands over the UART interface, allowing for quick setup and customization without deep knowledge of Bluetooth software stacks.
  • Low Power Consumption: Targeted for battery-powered applications, the RN4020-V/RM123 boasts ultra-low power consumption, making it ideal for wearable technology, wireless sensor networks, and other power-sensitive devices.
  • Onboard Stack: The module hosts the complete Bluetooth stack including support for the Generic Attribute Profile (GATT), which enables seamless communication with other BLE devices.
  • Scripting Support: The RN4020-V/RM123 supports Microchip's unique scripting language, which allows for autonomous operation without the need for an external microcontroller, further reducing system complexity and power consumption.

Applications

The versatility of the RN4020-V/RM123 module makes it an excellent choice for a variety of applications, including but not limited to:

  • Health and fitness devices (e.g., heart rate monitors, fitness trackers)
  • Smart home automation (e.g., lighting control, smart thermostats)
  • Industrial monitoring and control
  • Proximity and location services
  • Wearable technology

With its robust feature set, the RN4020-V/RM123 BLE module from Microchip Technology is an ideal solution for developers looking to add Bluetooth connectivity to their products with minimal development time and cost.

You May Also Be Interested in

Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0951 $51.2853
8+ $14.0268 $112.2144
12+ $13.5884 $163.0608
16+ $13.1501 $210.4016
20+ $12.7118 $254.2360
27+ $11.3968 $307.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess