EN
  • EN
  • DE

RN4678-V/RM100

Part No RN4678-V/RM100
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 1.5dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Memory Size 4MB Flash, 320kB ROM, 28kB SRAM
Voltage - Supply 3.3V ~ 4.2V
Current - Receiving 37mA
Current - Transmitting 43mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Firmware Version 1.0.0
Base Product Number RN4678
Standard Package 88
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235700-RN4678-V/RM100
Ultra Librarian 3D Model Ultra Librarian RN4678-V/RM100 CAD Model

Description

The RN4678-V/RM100 from Microchip Technology is a highly integrated Bluetooth 4.2 dual-mode module that offers both Bluetooth Low Energy (BLE) and Bluetooth Basic Rate/Enhanced Data Rate (BR/EDR) capabilities. This versatile module is designed to simplify the addition of wireless connectivity to a wide range of applications, including consumer electronics, automotive, health and wellness devices, and industrial equipment.

Key Features

  • Dual-Mode Bluetooth: The RN4678-V/RM100 supports both Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE), providing flexibility for various use cases and ensuring compatibility with a broad range of Bluetooth-enabled devices.
  • Easy Integration: This module comes with a complete, on-board Bluetooth stack, which includes the GAP, GATT, SMP, L2CAP, and integrated public profiles, thereby simplifying the development process and reducing time to market.
  • Compact Size: With its small form factor, the RN4678-V/RM100 is ideal for applications where space is at a premium, without compromising on functionality or performance.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the module offers excellent power efficiency, making it suitable for battery-operated devices.
  • UART Interface: The module features a UART interface for serial communication, allowing for easy integration with microcontrollers and processors.
  • Scripting Engine: An onboard scripting engine enables standalone operation and simple hostless operation, which can reduce an external microcontroller's workload or even eliminate the need for one in some cases.

Applications

  • Consumer Electronics
  • Automotive Infotainment Systems
  • Health and Wellness Devices
  • Industrial Control Systems
  • Wearable Technology
  • Home Automation

The RN4678-V/RM100 module is FCC, IC, Japan, and CE certified, which helps to reduce the regulatory burden and ensures compliance with international wireless regulations. Its robust feature set, combined with Microchip's reputation for quality and support, makes it an excellent choice for developers seeking to incorporate Bluetooth functionality into their products with minimal hassle.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,897 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess