Products specifications

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number SCH5544
Standard Package 66 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 316676-SCH5544-NS
Ultra Librarian 3D Model Ultra Librarian SCH5544-NS CAD Model

Description

Microchip Technology SCH5544-NS Super I/O Controller

The SCH5544-NS from Microchip Technology is a robust Super I/O (Input/Output) controller designed to manage the interfaces for a variety of peripherals with high efficiency and reliability. This versatile chip is an ideal solution for embedded systems, offering a wealth of features that cater to a broad range of applications.

At its core, the SCH5544-NS provides a comprehensive selection of I/O functions that include a keyboard controller (KBC) with PS/2 mouse support, a full set of serial ports (UARTs), parallel port, and a floppy disk drive controller. These features make it an excellent choice for industrial, automotive, and consumer applications where reliable peripheral management is crucial.

The device integrates multiple hardware monitors that track system health parameters such as temperature, voltage, and fan speed, which are essential for maintaining the integrity and stability of the system. It also includes a watchdog timer that helps in system recovery and maintenance by resetting the system in case of software failures.

One of the key advantages of the SCH5544-NS is its support for Enhanced Serial Peripheral Interface (eSPI), which allows for high-speed communication with the host processor. The eSPI bus is designed to replace the traditional Low Pin Count (LPC) interface, offering better performance and scalability.

The SCH5544-NS is designed with a focus on power efficiency and supports various low-power modes, making it an eco-friendly choice for power-sensitive designs. It is also compliant with industry standards, ensuring compatibility and ease of integration with a wide range of hardware and software environments.

In summary, the SCH5544-NS Super I/O Controller from Microchip Technology stands out as a highly integrated, feature-rich solution for managing essential peripheral interfaces. Its robust monitoring capabilities, eSPI support, and power-efficient design make it a top choice for designers looking to enhance the performance and reliability of their embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAPSENSE 8K FLASH 16 QFN
Lowest to $0.6618
ECAD model for CY8C20045-24LKXIT
Rochester Electronics
USB BUS CONTROLLER PBGA121
Lowest to $0.8757
ECAD model for CYUSB3064-BZXI
Microsemi Corporation
WINPATH3 SLB 160 PROC 320MHZ
Need more? Email Us
ECAD model for WP3160W6EFEI-320B1
Cypress Semiconductor Corp
IC USB 3.0 HUB 2-PORT 88QFN
Lowest to $4.4907
ECAD model for CYUSB3312-88LTXC
Rochester Electronics
MULTIFUNCTION PERIPHERAL, CMOS
Lowest to $30.4889
ECAD model for CY8C20246-24LKXI
Cypress Semiconductor Corp
IC USB 2.0 HUB 4-PORT 68QFN
Lowest to $8.3359
ECAD model for CYUSB2304-68LTXI
Atmel
Full-speed/Low-speed USB Microcontroller with ADC and PWM / MCU 8-bit AVR RISC 24KB ROM 5V 48-Pin LQFP
Need more? Email Us
ECAD model for AT43USB351M-AC
Cypress Semiconductor Corp
IC CAPSENCE 16K FLASH 32QFN
Lowest to $0.1500
ECAD model for CY8C20447-24LQXI
Infineon Technologies
OPTIGA TPM I2C
Need more? Email Us
ECAD model for SLB9673XU20FW2610XTMA1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention