EN
  • EN
  • DE

SG117AIG

Part No SG117AIG
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A TO257  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 1.5A
PSRR 65dB ~ 80dB (120Hz)
Protection Features Over Current
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-257-3
Supplier Device Package TO-257
Base Product Number SG117
Other Names 150-SG117AIG
Standard Package 41
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244896-SG117AIG
Ultra Librarian 3D Model Ultra Librarian SG117AIG CAD Model

Description

Microchip Technology Product SG117AIG Overview

The SG117AIG is a high-performance, precision voltage regulator manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this voltage regulator is a robust solution for managing stable power supply in complex electronic systems.

Key Features

  • Output Voltage: The SG117AIG offers a fixed output voltage, providing a stable and reliable power source for sensitive electronic circuits.
  • High Current Capability: With the ability to deliver high current outputs, this voltage regulator can support applications that demand a substantial power supply without compromising performance.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even in scenarios where the difference between the input voltage and the output voltage is minimal, thus maximizing battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat, enhancing the longevity and reliability of both the regulator and the overall system.
  • Short Circuit Protection: In the event of a short circuit, the SG117AIG is equipped with protection mechanisms that prevent damage to the device, ensuring continuous operation and system stability.

Applications

The versatility of the SG117AIG makes it ideal for a broad range of applications, including:

  • High-end consumer electronics
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Battery-powered devices

Technical Specifications

Microchip Technology's SG117AIG is characterized by its robust technical specifications, which include:

  • Output Voltage Tolerance: Precision levels that ensure the output voltage remains within a tight range.
  • Line Regulation: Maintains a consistent output voltage despite variations in the input voltage.
  • Load Regulation: The ability to maintain a stable output voltage with changes in the load.
  • Package Type: Available in industry-standard packaging options, suitable for a variety of PCB layouts.

The SG117AIG is a testament to Microchip Technology's commitment to delivering high-quality, reliable components that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess