EN
  • EN
  • DE
  • IT

SG1731J-DESC

Part No SG1731J-DESC
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROLLERS, HIGH-RELIABILIT  /  Motor Driver 16-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tray
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG1731
Other Names 150-SG1731J-DESC
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253364-SG1731J-DESC
Ultra Librarian 3D Model Ultra Librarian SG1731J-DESC CAD Model

Description

Introducing the SG1731J-DESC - A Precision Voltage Comparator from Microchip Technology

The SG1731J-DESC is a state-of-the-art voltage comparator designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision device is a quintessential component for applications requiring reliable voltage level detection and comparison. The SG1731J-DESC is engineered to offer high performance in a wide range of operating conditions, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The SG1731J-DESC boasts a tight offset voltage specification, ensuring accurate voltage comparison for critical applications where precision is paramount.
  • Wide Operating Voltage Range: This device can function effectively across a broad spectrum of supply voltages, accommodating various system designs and ensuring versatility across different platforms.
  • Low Power Consumption: Designed with power efficiency in mind, the SG1731J-DESC helps in reducing the overall power usage of the system, making it suitable for battery-powered and energy-sensitive applications.
  • Fast Response Time: The comparator is capable of rapid response to voltage changes, providing quick output transitions that are essential for time-sensitive signal processing tasks.
  • Robust Output Stage: The output stage of the SG1731J-DESC is designed to drive loads directly, offering compatibility with TTL, MOS, and CMOS logic families, thus simplifying system integration.

Applications

The versatility of the SG1731J-DESC allows it to be used in a variety of applications, including:

  • Threshold detectors and level shifting circuits
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors in motor control circuits
  • Battery chargers and power management systems
  • Window comparators for signal monitoring and control

With its robust design and superior specifications, the SG1731J-DESC from Microchip Technology is a reliable and efficient solution for designers looking to enhance the accuracy and performance of their electronic systems. Whether it's for precision measurement, control systems, or signal processing, the SG1731J-DESC stands out as a top choice for engineers and professionals seeking quality and dependability.

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
Fairchild/ON Semiconductor
BRUSH DC MOTOR CONTROLLER
Lowest to $0.3033
Fairchild/ON Semiconductor
CD MOTOR DRIVER
Lowest to $6.0075
STMicroelectronics
IC MOTOR DRVR 12V-52V 24POWERDIP
Lowest to $8.6012
Texas Instruments
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Lowest to $5.6487
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
Panasonic
IC MOTOR DRIVER 10V-35V 34HSOP
Lowest to $1.5018
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO / Motor Driver Power MOSFET Serial 20-SO
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess