EN
  • EN
  • DE

SG2524BDW

Part No SG2524BDW
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Bulk
Product Status Active
Output Type Transistor Driver
Output Configuration Positive
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V ~ 40V
Frequency - Switching 50Hz ~ 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG2524
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319534-SG2524BDW
Ultra Librarian 3D Model Ultra Librarian SG2524BDW CAD Model

Description

The SG2524BDW from Microchip Technology is a sophisticated and versatile integrated circuit designed for power supply and power conversion applications. This innovative product is engineered to enhance the efficiency and reliability of a wide range of systems, from simple power supplies to complex industrial controls.

Key Features

  • Regulating Pulse Width Modulator: The SG2524BDW boasts a built-in pulse width modulator (PWM) that offers excellent regulation and control over the power supply output, ensuring that your devices operate with maximum efficiency.
  • Dual Output Drivers: With dual output drivers, this IC can easily manage push-pull, half-bridge, or full-bridge power conversion topologies, providing flexibility in design and application.
  • Wide Operating Range: The device operates over a broad voltage range, making it suitable for a variety of power supply requirements, from low-voltage battery-operated devices to high-voltage line-operated equipment.
  • Adjustable Dead-Time Control: The SG2524BDW features adjustable dead-time control which is crucial for preventing transformer saturation and reducing stress on switching transistors, thereby extending the life of your power supply.
  • Overcurrent Protection: Safety is a priority with the SG2524BDW, as it includes overcurrent protection features to prevent damage to the IC and connected components in the event of a current overload.

Applications

The versatility of the SG2524BDW makes it suitable for a wide array of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • Battery chargers

Conclusion

The SG2524BDW by Microchip Technology is an indispensable component for designers and engineers looking to create efficient and reliable power supply systems. Its robust feature set and flexibility make it an ideal choice for a multitude of power conversion applications. When performance and reliability are paramount, the SG2524BDW delivers the quality and innovation expected from a leader in semiconductor solutions.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess