EN
  • EN
  • DE

SG2526BDW-TR

Part No SG2526BDW-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 0, HIGH-RELIABILITY ISOLATED SWI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 35V
Frequency - Switching 1Hz ~ 500kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number SG2526
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319545-SG2526BDW-TR
Ultra Librarian 3D Model Ultra Librarian SG2526BDW-TR CAD Model

Description

The SG2526BDW-TR from Microchip Technology is a state-of-the-art integrated circuit designed to provide robust and efficient solutions for power management and control systems. This versatile device is a part of Microchip's renowned family of power management ICs, known for their reliability and performance in a wide range of applications.

Key Features

  • High Integration: The SG2526BDW-TR integrates multiple functions into a single chip, which helps in reducing the number of components required in a circuit and simplifies the overall design process.
  • Wide Operating Voltage Range: It is capable of handling a broad range of input voltages, ensuring compatibility with various power sources and systems.
  • Efficiency: Designed for optimal power efficiency, this IC helps in minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Thermal Protection: The device includes thermal protection features that prevent it from operating beyond safe temperature thresholds, thereby safeguarding the IC and the system it controls from potential thermal damage.
  • Flexible Application: The SG2526BDW-TR is suitable for a variety of applications, including switching power supplies, motor controllers, and other power control-related applications.

Product Specifications

The SG2526BDW-TR comes in a surface-mount package, which allows for efficient use of PCB space and is ideal for compact electronic assemblies. It is designed to meet the rigorous demands of modern electronic devices and is manufactured to the highest quality standards that Microchip Technology is known for. Furthermore, the product is available in tape and reel packaging, making it suitable for automated assembly processes.

Applications

This integrated circuit is perfect for designers looking to implement advanced power management systems in their projects. Whether it's for consumer electronics, industrial equipment, or automotive applications, the SG2526BDW-TR provides a reliable and efficient solution for controlling and managing electrical power.

Conclusion

In summary, the SG2526BDW-TR from Microchip Technology is a versatile power management IC that offers a combination of integration, efficiency, and protection. Its wide operating voltage range and suitability for various applications make it an excellent choice for designers and engineers seeking to optimize their power management systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess