EN
  • EN
  • DE

SG7812AK

Part No SG7812AK
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 12V 1.5A TO204AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3)
Manufacturer Microchip Technology
Series Military, MIL-STD-883
Package Bulk
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-204AD (TO-3)
Family Name SG7812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933348-SG7812AK
Ultra Librarian 3D Model Ultra Librarian SG7812AK CAD Model

Description

Microchip Technology's SG7812AK - Voltage Regulator

The SG7812AK is a robust, reliable voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of the SG7800A series, known for their high performance and durability in various applications.

With an output voltage of 12V, the SG7812AK is an ideal choice for stabilizing DC voltages in a wide range of electronic devices. It is capable of delivering a fixed output voltage with a high level of accuracy, which is crucial for sensitive electronics that require a stable power supply.

The device is designed with a positive voltage regulator feature, making it suitable for applications that necessitate a steady and reliable positive voltage. It is commonly used in power supplies for personal computers, office equipment, and home appliances, as well as in industrial settings where precise voltage control is necessary.

One of the key features of the SG7812AK is its thermal overload protection, which ensures the device operates within safe temperature ranges, thereby preventing damage from overheating. Additionally, the regulator is equipped with short-circuit protection, enhancing its reliability by protecting the circuit from potential damage due to excessive current flow.

The SG7812AK also boasts a safe-area compensation, which makes it stable under varying load conditions. This feature is particularly useful in applications where the load can change rapidly or unexpectedly, ensuring the voltage regulator can cope with such changes without compromising performance.

For ease of integration into various designs, the SG7812AK comes in a TO-3 package, which is known for its durability and excellent heat dissipation properties. This makes the SG7812AK a versatile choice for high-power and high-temperature environments.

In conclusion, the SG7812AK from Microchip Technology is a dependable and high-quality voltage regulator that offers protection features, stable performance, and a form factor suitable for a broad range of applications. Whether you're designing consumer electronics or industrial equipment, the SG7812AK is engineered to meet your stringent power regulation requirements.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess