EN
  • EN
  • DE

SGR117AK-883B

Part No SGR117AK-883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator - Positive Adjustable Rad Hard Adjustable 1.5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Case / Package TO-3
Max Input Voltage 37 V
Max Operating Temperature 125 °C
Max Power Dissipation 20 W
Min Current Limit 1.5 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Regulators 1
Output Current 500 mA
Output Type Adjustable
Output Voltage 36 V
Polarity Positive
Radiation Hardening Yes
Reference Voltage 1.275 V
RoHS Non-Compliant
Win Source Part Number 1232539-SGR117AK-883B
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGR117AK-883B CAD Model

Description

Microchip Technology's SGR117AK-883B: A Robust Solution for Precision Voltage References

Microchip Technology's SGR117AK-883B is a high-precision voltage reference component designed to ensure stability and accuracy for a wide range of applications. This product is part of Microchip's extensive range of semiconductor devices, renowned for their reliability and performance in various electronic systems.

The SGR117AK-883B is characterized by its impressive temperature stability and low noise performance, making it an ideal choice for critical electronic applications where precise voltage references are necessary. It is specifically engineered to provide a stable reference voltage over a broad range of environmental conditions, which is crucial for high-end industrial, military, and aerospace applications.

This component features a hermetically sealed package, ensuring protection against environmental factors such as humidity and dust, thereby enhancing its durability and longevity. The robust design of the SGR117AK-883B allows it to operate effectively in extreme temperatures, which is critical for systems that are exposed to harsh operating conditions.

Key specifications of the SGR117AK-883B include:

  • High precision voltage output
  • Excellent temperature stability
  • Low dynamic impedance
  • Low noise output
  • Long-term stability
  • Hermetically sealed package for environmental protection

Engineers and designers can rely on the SGR117AK-883B for consistent performance, which is essential for maintaining the integrity of sensitive electronic circuits. Its ability to maintain a stable voltage reference point ensures the accuracy of analog-to-digital converters, digital-to-analog converters, and other precision analog circuitry.

Microchip Technology's commitment to quality is evident in the SGR117AK-883B, making it a trustworthy and efficient solution for maintaining precision in electronic systems. Whether used in laboratory equipment, precision instrumentation, or satellite systems, this voltage reference component stands out for its high accuracy and dependability under demanding conditions.

For more information and detailed technical specifications, customers can access data sheets and support documents on the Microchip Technology website or contact their customer support for personalized assistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess