Maxim Integrated MAX844ISA+ Step-Up DC-DC Converter
The MAX844ISA+ is a high-efficiency, compact, step-up DC-DC converter from Maxim Integrated that offers a versatile solution for powering devices requiring higher voltage outputs from lower voltage sources. Designed to meet the needs of a wide range of applications, this component is ideal for battery-powered devices, as it can boost the voltage from single-cell batteries to the levels required for various electronic circuits.
Key Features
- Wide Input Voltage Range: Capable of operating with input voltages as low as 0.7V, it is suitable for applications using single-cell batteries or other low-voltage power supplies.
- Adjustable Output Voltage: The output voltage can be adjusted up to 28V, providing flexibility to power a diverse array of circuits and components.
- High Efficiency: With its high-efficiency design, the MAX844ISA+ maximizes battery life, which is crucial for portable and remote applications.
- Low Quiescent Current: The device's low quiescent current helps to minimize power drain when in standby mode, further extending battery life.
- Compact SOIC Packaging: The MAX844ISA+ comes in a small-outline integrated circuit (SOIC) package, making it an excellent choice for space-constrained applications.
Applications
The MAX844ISA+ is suited for a variety of applications, including but not limited to:
- Portable electronics
- Wireless keyboards and mice
- Handheld medical devices
- Power backup systems
- Energy harvesting
Technical Specifications
For engineers and designers considering the MAX844ISA+ for their projects, here are some of the technical specifications:
- Input Voltage: 0.7V to 11V
- Output Voltage: Adjustable up to 28V
- Output Current: Up to 100mA (depending on input/output voltage configuration)
- Package: 8-pin SOIC
- Operating Temperature Range: -40°C to +85°C
Overall, the MAX844ISA+ from Maxim Integrated provides a reliable and efficient power conversion solution that can be easily integrated into a variety of electronic products and systems.