EN
  • EN
  • DE

UC2841DWTR

Part No UC2841DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description PWM Power Supply Controllers Prog, Off-Line PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Duty Cycle 95 %
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Number of Outputs 1
Output Current 1 A
RoHS Compliant
Switching Frequency 500 kHz
Topology Flyback
Win Source Part Number 1101987-UC2841DWTR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2841DWTR CAD Model

Description

The UC2841DWTR from Texas Instruments is a high-performance integrated circuit designed for efficient power management in a wide range of applications. This device is part of the UCx841 family of PWM (Pulse Width Modulation) controllers, which are known for their reliability and versatility in controlling switch-mode power supplies.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC2841DWTR is specifically designed to be used in off-line and DC-to-DC converter applications, providing efficient power conversion with minimal loss.
  • Low Start-Up and Operating Current: This controller features a low start-up current of typically 0.5mA and an operating current of typically 1mA, which enhances the overall efficiency of the power supply.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is critical for stable and predictable power supply operation.
  • Current Mode Operation: The UC2841DWTR employs current mode operation for improved transient response and simplified loop compensation.
  • Automatic Feed-Forward Compensation: This feature helps to maintain stable operation over a wide range of input voltages and output loads.
  • High-Current Totem-Pole Output: The totem-pole output is capable of delivering high current, which is essential for driving power MOSFETs or IGBTs directly.
  • Under-Voltage Lockout (UVLO): Both line and off-line UVLO circuits are included to ensure that the controller is operational only when the supply voltage is sufficient.

Applications

The UC2841DWTR is suitable for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Motor controllers
  • DC-DC converters
  • Battery chargers
  • LED drivers

Package and Availability

The device is available in a 16-pin SOIC package, designated by the suffix 'DWTR', which indicates tape and reel packaging for automated assembly processes. The UC2841DWTR is part of a product family that offers various temperature and voltage options, catering to a wide range of industrial and commercial requirements.

With its robust feature set and proven performance, the UC2841DWTR by Texas Instruments stands as a solid choice for designers looking to implement an efficient power management solution.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess