EN
  • EN
  • DE

SM16LC15CE3/TR13

Part No SM16LC15CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16L
Other Names SM16LC15E3MSCT,SM16LC15E3MSCT,SM16LC15CE3TR13,SM16LC15CE3/TR13TR,SM16LC15CE3/TR13DKR,SM16LC15E3MSDKR,150-SM16LC15CE3/TR13CT,SM16LC15E3,150-SM16LC15CE3/TR13DKR,SM16LC15CE3/TR13CT,SM16LC15E3MSDKR,150-SM16LC15CE3/TR13TR,SM16LC15CE3/TR13CT,SM16LC15CE3/TR13TR,SM16LC15CE3/,SM16LC15CE3/TR13DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299581-SM16LC15CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC15CE3/TR13 CAD Model

Description

Product Overview: SM16LC15CE3/TR13 by Microchip Technology

The SM16LC15CE3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and the inductive switching of relays and motors.

Key Features

  • Transient Protection: The device offers excellent clamping capability, high surge capability, low zener impedance, and fast response time, making it highly effective at safeguarding against transient overvoltages.
  • Low Leakage Current: It has a very low leakage current, which ensures minimal power loss when the device is in standby mode, contributing to the overall energy efficiency of the application.
  • High Temperature Stability: Manufactured with Microchip's proprietary technology, the SM16LC15CE3/TR13 maintains its performance across a wide temperature range, making it suitable for various challenging environments.
  • Package: The diode comes in a convenient surface-mount package (TR13), which allows for efficient assembly and space-saving design in printed circuit boards (PCBs).

Applications

The versatility of the SM16LC15CE3/TR13 makes it an ideal choice for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial control
  • Power supply protection
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SM16LC15CE3/TR13 undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications. Customers can trust this TVS diode to provide robust protection for their critical electronic systems.

Ordering Information

The SM16LC15CE3/TR13 can be ordered directly from Microchip Technology or through authorized distributors. For detailed information on purchasing options, pricing, and delivery, interested parties should visit the Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess