EN
  • EN
  • DE

SM16LC24C/TR13

Part No SM16LC24C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC24
Other Names SM16LC24C,150-SM16LC24C/TR13CT,SM16LC24C/TR13CT,SM16LC24C/TR,SM16LC24CMS,SM16LC24C/TR13TR,SM16LC24CMS,SM16LC24C/TR13CT,150-SM16LC24C/TR13TR,SM16LC24CTR13,SM16LC24CMSCT,SM16LC24CMSTR,SM16LC24CMSTR,SM16LC24C/TR13TR,SM16LC24CMSCT
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299580-SM16LC24C/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC24C/TR13 CAD Model

Description

Product Overview: SM16LC24C/TR13 by Microchip Technology

The SM16LC24C/TR13 is a high-performance, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to provide reliable data storage for a wide range of applications, including consumer electronics, industrial devices, automotive systems, and more.

Key Features

  • Memory Size: The device offers a substantial 16-Kbit (2 Kbyte) storage capacity, allowing for efficient data management in complex systems.
  • Interface: It employs a standard I2C serial interface for communication, ensuring compatibility with a broad range of microcontrollers and processors.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for use in systems with varying power supplies.
  • Temperature Range: Designed to withstand harsh environments, it operates between -40°C and +85°C, ensuring data integrity under extreme conditions.
  • Packaging: The SM16LC24C/TR13 comes in a tape and reel (TR) package, suitable for automated assembly processes, enhancing manufacturing efficiency.
  • Write Cycle Time: It features a fast write cycle time of 5 ms, enabling quick data updates and minimizing system downtime.
  • Endurance: The device boasts an impressive endurance with 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of over 200 years, providing peace of mind for applications requiring long-term data storage.

Applications

The SM16LC24C/TR13 is suited for a variety of applications, including:

  • Smart cards and identification systems
  • Industrial and medical equipment
  • Automotive electronics
  • Consumer electronics such as personal media players and gaming devices
  • Networking equipment and Internet of Things (IoT) devices

In summary, the SM16LC24C/TR13 EEPROM from Microchip Technology is an essential component for developers and manufacturers who require a reliable and durable memory solution. Its robust feature set ensures that it can meet the demands of a wide array of applications, maintaining data integrity even in the most challenging environments.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess