EN
  • EN
  • DE

SM840002KA-TR

Part No SM840002KA-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tape & Reel
PLL Yes
Main Purpose Ethernet
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 156.25MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 75°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SM840002
Other Names 576-3770-1,576-3770-2,SM840002KA TR,SM840002KATR,576-3770-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272334-SM840002KA-TR
Ultra Librarian 3D Model Ultra Librarian SM840002KA-TR CAD Model

Description

The SM840002KA-TR from Microchip Technology is a high-performance, integrated circuit that serves as a vital component in a wide range of electronic applications. This product is designed to meet the rigorous demands of modern electronic systems, providing reliability and efficiency that Microchip Technology is known for.

Key Features

  • Robust Design: Engineered to withstand harsh operating conditions, the SM840002KA-TR is built for durability and long-term performance.
  • High Integration: This component integrates multiple functions into a single chip, reducing the need for additional components and saving on space and cost.
  • Energy Efficient: With a focus on power conservation, this IC helps to minimize the power consumption of the systems it is used in, making it an ideal choice for battery-powered applications.
  • Easy to Implement: The SM840002KA-TR is designed to be user-friendly, with a straightforward application process that simplifies the design-in stage for engineers and developers.

Applications

The versatility of the SM840002KA-TR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication equipment
  • Medical devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SM840002KA-TR is backed by rigorous testing and quality assurance processes, ensuring that it meets the industry's highest standards. Furthermore, customers can rely on Microchip's excellent technical support and customer service to assist with any questions or issues that may arise during the product's lifecycle.

Ordering Information

The SM840002KA-TR is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For detailed ordering and pricing information, customers are encouraged to contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess