EN
  • EN
  • DE

DS4266D+

Part No DS4266D+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 266MHZ 10-LCCC / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number DS4266
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1129884-DS4266D+
Ultra Librarian 3D Model Ultra Librarian DS4266D+ CAD Model

Description

The DS4266D+ from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic applications. This highly efficient device offers a comprehensive solution for power regulation, ensuring stable and reliable operation in a variety of systems.

Key Features

  • High Precision: The DS4266D+ boasts high precision voltage regulation, which is critical for sensitive electronic components, ensuring they operate within their optimal voltage ranges.
  • Flexibility: With multiple output options, this IC provides flexibility for different power requirements, making it suitable for a wide range of applications.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without compromising performance, making it ideal for portable and wearable technology.
  • Durability: Built to last, the DS4266D+ is designed to withstand harsh conditions, ensuring a long operational life for the products it powers.

Applications

The versatility of the DS4266D+ makes it an excellent choice for various applications, including:

  • Mobile Phones and Smart Devices
  • Portable Medical Equipment
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications

The DS4266D+ operates over a wide temperature range, ensuring reliability across different environments. Its technical specifications include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 0.9V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: QFN-20

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the DS4266D+ is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications.

Conclusion

The DS4266D+ represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance the power management capabilities of their products. With Maxim Integrated's expertise behind it, this IC stands as a robust foundation for any power-sensitive application.

You May Also Be Interested in

SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess