EN
  • EN
  • DE

SM840021KA-TR

Part No SM840021KA-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series RotaryWave™
Package Tape & Reel (TR)
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 75°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SM840021
Other Names SM840021KA TR,SM840021KA TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269675-SM840021KA-TR
Ultra Librarian 3D Model Ultra Librarian SM840021KA-TR CAD Model

Description

Microchip Technology SM840021KA-TR Product Overview

The SM840021KA-TR is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to offer a perfect blend of power efficiency, performance, and reliability, making it an ideal choice for a wide range of applications in the industrial, automotive, consumer, aerospace, and defense sectors.

Key Features

  • Advanced Core: At the heart of the SM840021KA-TR is a powerful core that is capable of executing instructions with high efficiency, which is crucial for applications that require quick processing and multitasking.
  • Memory Capacity: The device is equipped with ample memory, including both flash and SRAM, to handle complex programs and data storage needs.
  • Connectivity Options: With its versatile connectivity features, this MCU can easily communicate with other devices and networks, supporting a variety of communication protocols.
  • Robust Security: Security is a paramount concern in today’s connected world, and the SM840021KA-TR comes with robust security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it suitable for battery-powered and energy-sensitive applications.
  • Temperature Range: The MCU operates over a wide temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The versatility of the SM840021KA-TR allows it to be used in a multitude of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) devices
  • Medical devices
  • Wearable technology

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the SM840021KA-TR is no exception. Manufactured to the highest standards, this MCU is designed for reliability over its entire product life cycle, ensuring that it meets the stringent requirements of even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess