EN
  • EN
  • DE

SM843031-01KA

Part No SM843031-01KA
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tube
PLL Yes
Main Purpose Ethernet
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 312.5MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SM843031
Other Names SM84303101KA,-SM843031-01KA,576-3775-5
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272331-SM843031-01KA
Ultra Librarian 3D Model Ultra Librarian SM843031-01KA CAD Model

Description

Microchip Technology's SM843031-01KA is a cutting-edge integrated circuit designed for high-performance applications in various industries. This versatile component is known for its reliability, durability, and efficiency, making it an ideal choice for engineers and designers who require top-tier solutions for their electronic projects.

Key Features

  • High Precision: The SM843031-01KA offers exceptional accuracy and stability, ensuring that it delivers consistent performance even under challenging conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates on minimal power, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Robust Construction: Microchip Technology has built the SM843031-01KA to withstand harsh environments, ensuring it operates reliably over a wide range of temperatures and conditions.
  • Easy Integration: The component's compact form factor and industry-standard pin configuration allow for straightforward integration into a wide array of circuit designs and products.

Applications

The versatility of the SM843031-01KA makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Product Specifications

The SM843031-01KA is built to meet the highest standards of quality and performance. Here are some of the technical specifications:

  • Manufacturer: Microchip Technology
  • Part Number: SM843031-01KA
  • Package / Case: Industry-standard packaging
  • Operating Temperature Range: Specified by manufacturer
  • Quality Certifications: Compliant with industry quality standards

Ordering Information

To purchase the SM843031-01KA or to obtain more information about pricing and availability, please contact Microchip Technology's sales representatives or authorized distributors. Ensure that you reference the part number SM843031-01KA when placing your order.

You May Also Be Interested in

Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess