EN
  • EN
  • DE

SMAJ11CE3/TR13

Part No SMAJ11CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V
Voltage - Breakdown (Min) 12.2V
Voltage - Clamping (Max) @ Ipp 20.1V
Current - Peak Pulse (10/1000µs) 24.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ11
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299567-SMAJ11CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ11CE3/TR13 CAD Model

Description

Microchip Technology SMAJ11CE3/TR13 Product Overview

The SMAJ11CE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients. This high-quality TVS diode is part of Microchip's SMAJ series, offering a unidirectional configuration and packaged in a convenient surface-mount SMA (DO-214AC) package for easy integration into a wide range of applications.

Key Features

  • Transient Protection: The SMAJ11CE3/TR13 provides excellent transient voltage protection with a stand-off voltage of 11V, ensuring that devices are shielded from sudden surges that could cause damage.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs waveform), this TVS diode can handle significant power spikes, safeguarding components from high energy transients.
  • Low Leakage Current: The device exhibits a low leakage current, minimizing power loss and ensuring the efficient operation of the protected circuit.
  • Fast Response Time: It boasts an extremely fast response time to transient events, providing immediate protection upon detecting voltage spikes.
  • High Surge Capability: Designed to manage high surge events without degradation, the SMAJ11CE3/TR13 is ideal for applications where surge capability is critical.
  • RoHS Compliant: This product adheres to RoHS standards, ensuring that it is manufactured without the use of hazardous substances.

Applications

The SMAJ11CE3/TR13 is versatile and can be used in a multitude of applications. It is commonly deployed in:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Portable Devices
  • Power Supply Protection
  • Automotive Electronics

Whether implemented in sensitive communication equipment or rugged industrial machinery, the SMAJ11CE3/TR13 ensures reliable protection against voltage transients. Its small form factor and high reliability make it a preferred choice for engineers and designers looking to enhance the durability and safety of their electronic systems.

Microchip Technology's commitment to quality and performance is evident in the SMAJ11CE3/TR13, making it a top-tier solution for transient voltage suppression needs.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess