EN
  • EN
  • DE

SMAJ14CE3/TR13

Part No SMAJ14CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 25.8V
Current - Peak Pulse (10/1000µs) 19.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ14
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299550-SMAJ14CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ14CE3/TR13 CAD Model

Description

Microchip Technology SMAJ14CE3/TR13 TVS Diode

The SMAJ14CE3/TR13 from Microchip Technology is a robust Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance or lightning. With its compact SMA footprint, this TVS diode is ideal for space-constrained applications where efficient use of PCB space is crucial.

Engineered to clamp transient voltages and shunt excess current away from the sensitive components, the SMAJ14CE3/TR13 is capable of withstanding high transient power with its 400W peak pulse power dissipation (10/1000μs waveform). This ensures reliable performance and extends the longevity of your electronic devices by safeguarding them against voltage spikes.

This TVS diode features a stand-off voltage of 14V, which makes it suitable for a wide range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. Its fast response time is particularly beneficial in protecting against very fast and often damaging voltage transients, such as electrostatic discharge (ESD) events.

The SMAJ14CE3/TR13 is also characterized by its low incremental surge resistance and excellent clamping capability, ensuring that the device remains highly effective even under the most demanding surge conditions. Moreover, the diode is bidirectional, providing symmetrical protection that is equally effective for positive and negative voltage spikes.

Constructed with the environment in mind, the SMAJ14CE3/TR13 is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components. This commitment to environmental sustainability does not compromise the quality or performance of the product.

For ease of manufacturing, the SMAJ14CE3/TR13 is provided in tape and reel packaging, designated by the TR13 suffix, facilitating automated pick-and-place processes. This packaging method enhances the efficiency of production lines and reduces the overall manufacturing time for products incorporating this high-quality TVS diode.

With its combination of high surge capability, fast response time, and compact design, the SMAJ14CE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess