EN
  • EN
  • DE

SMAJ28E3/TR13

Part No SMAJ28E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.1V
Voltage - Clamping (Max) @ Ipp 50V
Current - Peak Pulse (10/1000µs) 9.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ28
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299282-SMAJ28E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ28E3/TR13 CAD Model

Description

Microchip Technology's SMAJ28E3/TR13 TVS Diode

Microchip Technology introduces the SMAJ28E3/TR13, a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust diode is a must-have for systems that require reliable protection against sudden surges that can cause irreparable damage to integrated circuits and other delicate components.

Key Features

  • Stand-Off Voltage: The SMAJ28E3/TR13 offers a stand-off voltage of 28V, making it suitable for a range of applications that operate within this voltage level.
  • Peak Pulse Power: With a peak pulse power of 400W for a 10/1000μs waveform, this diode is capable of handling significant power surges without compromising its protective capabilities.
  • High Surge Capability: Designed to withstand high surge events, the SMAJ28E3/TR13 is an excellent choice for safeguarding against large and potentially damaging voltage spikes.
  • Fast Response Time: The device reacts swiftly to transient events, ensuring that the connected components are shielded from harmful voltage transients in a timely manner.
  • Low Incremental Surge Resistance: This TVS diode features low incremental surge resistance, enhancing its ability to dissipate the energy from voltage spikes efficiently.
  • Operating Temperature Range: The SMAJ28E3/TR13 can operate in a wide temperature range from -55°C to +150°C, making it versatile for various environments and applications.

Applications

The SMAJ28E3/TR13 is ideal for protecting electronic devices in a variety of sectors, including:

  • Consumer Electronics
  • Industrial Systems
  • Automotive Electronics
  • Telecommunications
  • Networking Devices
  • Aerospace and Defense Applications

Package and Compliance

Encased in a compact SMA (DO-214AC) package, the SMAJ28E3/TR13 is not only space-efficient but also easy to integrate into existing PCB layouts. It complies with the RoHS and REACH standards, ensuring an environmentally friendly and safe product for global use.

With its robust protection features and versatile applications, Microchip Technology's SMAJ28E3/TR13 TVS diode is an essential component for any design requiring reliable transient voltage suppression.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess