EN
  • EN
  • DE

SMAJ4744AE3/TR13

Part No SMAJ4744AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4744
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280875-SMAJ4744AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4744AE3/TR13 CAD Model

Description

Product Overview

The SMAJ4744AE3/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance in voltage regulation applications. This Zener diode is designed to provide a precise voltage reference, making it an essential component in a wide range of electronic circuits. With its robust construction, this product ensures stability and longevity, even in demanding conditions.

Key Features

  • Voltage Range: The SMAJ4744AE3/TR13 offers a nominal Zener voltage of 15V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy, providing a stable voltage reference under different load conditions.
  • Package: The device comes in a DO-214AC (SMA) package, which is compact and suitable for automated assembly processes, saving space on the PCB without compromising on performance.
  • High Surge Capability: It is designed to withstand surge events, ensuring protection for sensitive electronic components during voltage spikes.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical applications.
  • Operating Temperature: The diode operates effectively within a wide temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.

Applications

The SMAJ4744AE3/TR13 is ideal for use in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Compliance

Microchip Technology is committed to delivering high-quality products that meet rigorous industry standards. The SMAJ4744AE3/TR13 is no exception, being manufactured in facilities that are compliant with industry-standard certifications. This ensures that each component meets the highest quality and reliability standards expected from a leading semiconductor manufacturer.

Ordering Information

The SMAJ4744AE3/TR13 Zener diodes are available in tape and reel packaging, facilitating efficient handling and placement during mass production. The suffix 'TR13' denotes the tape and reel packaging option, which includes 13-inch reels for automated pick-and-place manufacturing processes.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess