EN
  • EN
  • DE

SMAJ4745AE3/TR13

Part No SMAJ4745AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4745
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280851-SMAJ4745AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4745AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4745AE3/TR13 Product Overview

The SMAJ4745AE3/TR13 from Microchip Technology is a robust Zener diode designed to provide reliable voltage regulation and protection for a wide range of electronic applications. This component is part of Microchip's extensive Zener diode product line, renowned for their high quality and performance.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 62V, making it suitable for applications requiring this specific voltage regulation level.
  • Power Dissipation: With a power dissipation of 1W, the SMAJ4745AE3/TR13 can handle a significant amount of energy without compromising its performance, ensuring stability in your circuit.
  • Package: The device comes in a DO-214AC (SMA) package, which is known for its compact size and excellent power dissipation capabilities. This surface-mount package allows for efficient assembly and space-saving design on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand surge events, providing additional protection against transient voltage spikes that can damage sensitive electronic components.
  • Temperature Range: The Zener diode operates effectively over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The SMAJ4745AE3/TR13 is versatile and can be used in numerous applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SMAJ4745AE3/TR13 Zener diode is manufactured with stringent quality control processes, ensuring that each component meets the highest standards. Customers can trust this product to deliver consistent performance and longevity in their electronic designs.

In summary, the SMAJ4745AE3/TR13 is a practical and reliable solution for voltage regulation and protection needs. Its robust design, combined with Microchip's reputation for quality, makes it an excellent choice for engineers and designers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess