EN
  • EN
  • DE

SMAJ4752CE3/TR13

Part No SMAJ4752CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 25.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4752
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280643-SMAJ4752CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4752CE3/TR13 CAD Model

Description

The SMAJ4752CE3/TR13 from Microchip Technology is a high-quality Zener diode designed for voltage regulation and protection applications in a wide array of electronic circuits. This robust semiconductor device is a crucial component for maintaining stable operation in systems that are sensitive to voltage variations or surges.

Key Features:

  • Zener Voltage: This Zener diode offers a precise Zener voltage of 62V, making it suitable for applications that require a specific voltage regulation threshold.
  • Power Dissipation: With a power dissipation rating of 1.5W, it can handle moderate levels of power without compromising its performance or reliability.
  • Package: The device comes in a practical DO-214AC (SMA) surface-mount package, which is both space-saving and easy to install in a variety of circuit boards.
  • High Surge Capability: Its design provides excellent surge capability, protecting sensitive components from voltage spikes and transients.
  • Temperature Stability: The diode operates reliably over a broad temperature range, ensuring consistent performance even under varying environmental conditions.
  • RoHS Compliant: Compliance with the RoHS directive means that it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in a wide range of markets.

Applications:

The SMAJ4752CE3/TR13 is versatile and can be employed in numerous applications, including:

  • Consumer electronics for voltage stabilization
  • Industrial systems as a protective element against voltage transients
  • Telecommunication equipment for consistent power regulation
  • Automotive electronics where robust voltage control is needed

Microchip Technology's commitment to quality and performance is evident in the SMAJ4752CE3/TR13 Zener diode. Whether you are designing a new system or troubleshooting an existing one, this component provides a reliable solution for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess