EN
  • EN
  • DE

SMAJ4755AE3/TR13

Part No SMAJ4755AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 2W DO214AC  /  Zener Diode 43 V 2 W ±5% Surface Mount DO-214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4755
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 7,500
Win Source Part Number 1094034-SMAJ4755AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4755AE3/TR13 CAD Model

Description

Product Overview: SMAJ4755AE3/TR13 by Microchip Technology

The SMAJ4755AE3/TR13, designed and manufactured by Microchip Technology, is a robust Zener diode that offers reliable voltage regulation with a nominal Zener voltage of 62V. This high-performance component is engineered to provide a steady state of operation for various electronic circuits, ensuring stability and protection against voltage transients.

Constructed with silicon technology, the SMAJ4755AE3/TR13 comes in a compact SMA package, which is highly valued for its space-saving design. This allows for efficient use of PCB real estate, making it an ideal choice for dense circuit designs. The device is also characterized by its low leakage current and excellent clamping capability, which are critical for maintaining the integrity of sensitive electronic components.

Key Features:

  • Zener Voltage: The device has a precise Zener voltage of 62V, which is instrumental in regulating voltage within a circuit.
  • Power Dissipation: It features a power dissipation of 1.5W, which ensures that the device can handle significant energy without overheating or failing.
  • Package Type: The SMAJ4755AE3/TR13 is offered in a surface-mount SMA package, providing a compact footprint and ease of integration into various applications.
  • High Surge Capability: This Zener diode is capable of withstanding high surge events, thereby safeguarding electronic circuits from voltage spikes and surges.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications:

The SMAJ4755AE3/TR13 is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices

With its combination of features, the SMAJ4755AE3/TR13 from Microchip Technology is an excellent choice for designers looking for a reliable Zener diode to incorporate into their power regulation and protection schemes. Its robust design and reliable performance make it a staple in the industry for managing voltage requirements across a wide array of electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess