EN
  • EN
  • DE

SMAJ4760CE3/TR13

Part No SMAJ4760CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 68V 2W DO214AC  /  Zener Diode 68 V 2 W ±2% Surface Mount DO-214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 7,500
Win Source Part Number 1184672-SMAJ4760CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4760CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4760CE3/TR13 Zener Diode

The SMAJ4760CE3/TR13 from Microchip Technology is a robust and reliable Zener diode, designed to offer superior voltage regulation with a nominal Zener voltage of 62V. Packaged in a compact SMA (DO-214AC) surface-mount package, this Zener diode is perfect for a wide range of electronic applications requiring precise voltage control and protection against overvoltage conditions.

Key Features:

  • Zener Voltage: The device has a Zener voltage of 62V, making it suitable for voltage regulation in medium to high-voltage applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, the SMAJ4760CE3/TR13 can withstand significant levels of power while maintaining its Zener voltage regulation.
  • Package: The SMA (DO-214AC) package is not only space-efficient but also offers excellent thermal performance, ensuring the diode operates reliably over a wide temperature range.
  • High Surge Capability: Designed to handle surge currents effectively, this Zener diode can protect sensitive electronic components from voltage spikes and transients.
  • Low Leakage Current: It exhibits low leakage current characteristics, which contributes to the overall efficiency and reliability of the circuit in which it is used.

Applications:

The SMAJ4760CE3/TR13 is versatile and can be used in various applications such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Microchip Technology's commitment to quality ensures that the SMAJ4760CE3/TR13 Zener diode is a reliable component for designers who require stable Zener voltage and robust performance. Whether used in power management applications or as a protective element in sensitive electronics, this Zener diode is engineered to meet the stringent requirements of modern electronic systems.

With its combination of features, the SMAJ4760CE3/TR13 is an excellent choice for engineers looking for a Zener diode that delivers consistent performance and long-term reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess