EN
  • EN
  • DE

SMAJ5916CE3/TR13

Part No SMAJ5916CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5916
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280594-SMAJ5916CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5916CE3/TR13 CAD Model

Description

Microchip Technology SMAJ5916CE3/TR13 Zener Diode

The SMAJ5916CE3/TR13 from Microchip Technology is a high-quality Zener diode, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This component is part of Microchip's reliable SMAJ series, renowned for its superior performance and durability. It is an excellent choice for designers looking for a robust voltage regulator or protector in a compact package.

Key Features

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 47.8V, providing stable voltage regulation for circuits that require a specific operating voltage.
  • Power Dissipation: With a power dissipation capability of 1.5W, the SMAJ5916CE3/TR13 can handle significant power levels, making it suitable for a variety of power management applications.
  • Package Type: Enclosed in a DO-214AC (SMA) surface-mount package, this diode is designed for automated assembly processes and occupies minimal space on a printed circuit board (PCB).
  • High Surge Capability: The device is capable of withstanding surge events, which makes it ideal for protecting sensitive electronics against voltage spikes and transient voltage events.
  • Temperature Stability: It features a low dynamic impedance and operates effectively over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SMAJ5916CE3/TR13 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ5916CE3/TR13 is no exception. It is manufactured to high standards, ensuring that each diode delivers consistent performance. The product is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Overall, the SMAJ5916CE3/TR13 Zener diode is a reliable and efficient solution for designers who need precise voltage regulation and protection in their electronic designs. Its robust construction, combined with Microchip's reputation for quality, makes it a smart choice for a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess