EN
  • EN
  • DE

SMAJ5942CE3/TR13

Part No SMAJ5942CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5942
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280521-SMAJ5942CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5942CE3/TR13 CAD Model

Description

Microchip Technology SMAJ5942CE3/TR13 Zener Diode

The SMAJ5942CE3/TR13 from Microchip Technology is a high-quality Zener diode offering a precise voltage regulation solution for a wide array of electronic applications. This Zener diode is designed to provide a reliable voltage reference, making it an essential component for power supply circuits and voltage-sensitive applications.

Key Features

  • Voltage Range: The SMAJ5942CE3/TR13 offers a nominal Zener voltage that caters to various circuit requirements, ensuring versatility across different applications.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle a significant amount of power, making it suitable for both low and medium-power applications.
  • Package: Encased in a DO-214AC (SMA) package, it is compact and robust, providing excellent mechanical and thermal stability. Its surface-mount design allows for efficient assembly and space-saving on printed circuit boards.
  • High Surge Capability: This diode is capable of withstanding surge currents, offering protection against voltage spikes and enhancing the longevity of the electronic components it is paired with.
  • Temperature Stability: The SMAJ5942CE3/TR13 maintains its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Tape and Reel Packaging: The TR13 suffix indicates that the diodes are provided in tape and reel packaging, facilitating automated pick-and-place processes for high-volume manufacturing.

Applications

The versatility of the SMAJ5942CE3/TR13 Zener diode makes it a go-to component for various applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

In summary, the SMAJ5942CE3/TR13 from Microchip Technology is a reliable and efficient Zener diode that provides stable voltage regulation, surge protection, and temperature resilience, making it an ideal choice for designers and engineers seeking high-performance components for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess